Capital Lighting, Inc. 9352RI Foyer/Hall Lanterns-Open Frame 431760

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Product Name: Six Light Foyer Fixture UPC: 841224045589 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Product Name: Six Light Foyer Fixture UPC: 841224045589 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9352RI Foyer/Hall Lanterns-Open Frame - 431760 - Capital Lighting, Inc.
Columbus, OH, USA
9352RI Foyer/Hall Lanterns-Open Frame
431760
9352RI Foyer/Hall Lanterns-Open Frame 431760
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Product Name: Six Light Foyer Fixture UPC: 841224045589 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Iron
Product Name: Six Light Foyer Fixture
UPC: 841224045589
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431760
Product Name 9352RI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details