Capital Lighting, Inc. 1813DS-241 Bathroom Fixtures-Three Lights 431750

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Vanity Fixture UPC: 841224044841 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Vanity Fixture UPC: 841224044841 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1813DS-241 Bathroom Fixtures-Three Lights - 431750 - Capital Lighting, Inc.
Columbus, OH, USA
1813DS-241 Bathroom Fixtures-Three Lights
431750
1813DS-241 Bathroom Fixtures-Three Lights 431750
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Vanity Fixture UPC: 841224044841 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Spice
Product Name: Three Light Vanity Fixture
UPC: 841224044841
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431750
Product Name 1813DS-241 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details