Capital Lighting, Inc. 3607RI Island/Pool Table-2 Light Bar 431730

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Island Fixture UPC: 841224044544 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Island Fixture UPC: 841224044544 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3607RI Island/Pool Table-2 Light Bar - 431730 - Capital Lighting, Inc.
Columbus, OH, USA
3607RI Island/Pool Table-2 Light Bar
431730
3607RI Island/Pool Table-2 Light Bar 431730
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Island Fixture UPC: 841224044544 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 23.00
Extension: 13.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Iron
Product Name: Two Light Island Fixture
UPC: 841224044544
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431730
Product Name 3607RI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details