Capital Lighting, Inc. 1877CB-437 Sconces-Double Candle 431726

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Sconce UPC: 841224044674 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Sconce UPC: 841224044674 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1877CB-437 Sconces-Double Candle - 431726 - Capital Lighting, Inc.
Columbus, OH, USA
1877CB-437 Sconces-Double Candle
431726
1877CB-437 Sconces-Double Candle 431726
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Sconce UPC: 841224044674 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.50
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chesterfield Brown
Product Name: Two Light Sconce
UPC: 841224044674
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431726
Product Name 1877CB-437 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details