Capital Lighting, Inc. 3515CB-245 Mid. Chandeliers-Glass Down 431724

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield Brown Product Name: Five Light Chandelier UPC: 841224046180 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield Brown Product Name: Five Light Chandelier UPC: 841224046180 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3515CB-245 Mid. Chandeliers-Glass Down - 431724 - Capital Lighting, Inc.
Columbus, OH, USA
3515CB-245 Mid. Chandeliers-Glass Down
431724
3515CB-245 Mid. Chandeliers-Glass Down 431724
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield Brown Product Name: Five Light Chandelier UPC: 841224046180 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chesterfield Brown
Product Name: Five Light Chandelier
UPC: 841224046180
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431724
Product Name 3515CB-245 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details