Capital Lighting, Inc. 3554DS-424 Mid. Chandeliers-Candle 431722

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice Product Name: Four Light Chandelier UPC: 841224044384 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice Product Name: Four Light Chandelier UPC: 841224044384 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3554DS-424 Mid. Chandeliers-Candle - 431722 - Capital Lighting, Inc.
Columbus, OH, USA
3554DS-424 Mid. Chandeliers-Candle
431722
3554DS-424 Mid. Chandeliers-Candle 431722
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice Product Name: Four Light Chandelier UPC: 841224044384 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Spice
Product Name: Four Light Chandelier
UPC: 841224044384
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431722
Product Name 3554DS-424 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details