Capital Lighting, Inc. 1909RI-125 Sconces-Double Glass 431719

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 33.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Sconce UPC: 841224044759 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 33.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Sconce UPC: 841224044759 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1909RI-125 Sconces-Double Glass - 431719 - Capital Lighting, Inc.
Columbus, OH, USA
1909RI-125 Sconces-Double Glass
431719
1909RI-125 Sconces-Double Glass 431719
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 33.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Sconce UPC: 841224044759 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 33.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Iron
Product Name: Two Light Sconce
UPC: 841224044759
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431719
Product Name 1909RI-125 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details