Capital Lighting, Inc. 3522CB-440 Large Chandeliers-Candle 431718

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224044261 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224044261 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3522CB-440 Large Chandeliers-Candle - 431718 - Capital Lighting, Inc.
Columbus, OH, USA
3522CB-440 Large Chandeliers-Candle
431718
3522CB-440 Large Chandeliers-Candle 431718
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224044261 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chesterfield Brown
Product Name: 12 Light Chandelier
UPC: 841224044261
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431718
Product Name 3522CB-440 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details