Capital Lighting, Inc. 3529CB-440 Large Chandeliers-Candle 431715

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chesterfield Brown Product Name: Nine Light Chandelier UPC: 841224044315 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chesterfield Brown Product Name: Nine Light Chandelier UPC: 841224044315 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3529CB-440 Large Chandeliers-Candle - 431715 - Capital Lighting, Inc.
Columbus, OH, USA
3529CB-440 Large Chandeliers-Candle
431715
3529CB-440 Large Chandeliers-Candle 431715
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chesterfield Brown Product Name: Nine Light Chandelier UPC: 841224044315 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 38.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chesterfield Brown
Product Name: Nine Light Chandelier
UPC: 841224044315
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431715
Product Name 3529CB-440 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details