Capital Lighting, Inc. 2285RI Flush Mounts-Bowl Style 431714

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Iron Product Name: Three Light Ceiling Fixture UPC: 841224045213 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Iron Product Name: Three Light Ceiling Fixture UPC: 841224045213 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2285RI Flush Mounts-Bowl Style - 431714 - Capital Lighting, Inc.
Columbus, OH, USA
2285RI Flush Mounts-Bowl Style
431714
2285RI Flush Mounts-Bowl Style 431714
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Iron Product Name: Three Light Ceiling Fixture UPC: 841224045213 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rustic Iron
Product Name: Three Light Ceiling Fixture
UPC: 841224045213
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431714
Product Name 2285RI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details