Capital Lighting, Inc. 3512CB-294 Large Chandeliers-Glass Shade 431707

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224044254 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224044254 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3512CB-294 Large Chandeliers-Glass Shade - 431707 - Capital Lighting, Inc.
Columbus, OH, USA
3512CB-294 Large Chandeliers-Glass Shade
431707
3512CB-294 Large Chandeliers-Glass Shade 431707
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224044254 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 48.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Chesterfield Brown
Product Name: 12 Light Chandelier
UPC: 841224044254
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431707
Product Name 3512CB-294 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details