Capital Lighting, Inc. 3517CB Island/Pool Table-2 Light Bar 431706

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Island Fixture UPC: 841224045473 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Island Fixture UPC: 841224045473 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3517CB Island/Pool Table-2 Light Bar - 431706 - Capital Lighting, Inc.
Columbus, OH, USA
3517CB Island/Pool Table-2 Light Bar
431706
3517CB Island/Pool Table-2 Light Bar 431706
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Island Fixture UPC: 841224045473 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 22.00
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield Brown
Product Name: Two Light Island Fixture
UPC: 841224045473
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431706
Product Name 3517CB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details