Capital Lighting, Inc. 3516CB-294 Mid. Chandeliers-Glass Up 431702

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chesterfield Brown Product Name: Six Light Chandelier UPC: 841224044285 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chesterfield Brown Product Name: Six Light Chandelier UPC: 841224044285 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3516CB-294 Mid. Chandeliers-Glass Up - 431702 - Capital Lighting, Inc.
Columbus, OH, USA
3516CB-294 Mid. Chandeliers-Glass Up
431702
3516CB-294 Mid. Chandeliers-Glass Up 431702
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chesterfield Brown Product Name: Six Light Chandelier UPC: 841224044285 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 35.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chesterfield Brown
Product Name: Six Light Chandelier
UPC: 841224044285
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431702
Product Name 3516CB-294 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details