Capital Lighting, Inc. 1876CB-436 Sconces-Single Candle 431701

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224044667 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224044667 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1876CB-436 Sconces-Single Candle - 431701 - Capital Lighting, Inc.
Columbus, OH, USA
1876CB-436 Sconces-Single Candle
431701
1876CB-436 Sconces-Single Candle 431701
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224044667 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chesterfield Brown
Product Name: One Light Sconce
UPC: 841224044667
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431701
Product Name 1876CB-436 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details