Capital Lighting, Inc. 2283RI Flush Mounts-Bowl Style 431693

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rustic Iron Product Name: Two Light Ceiling Fixture UPC: 841224045206 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rustic Iron Product Name: Two Light Ceiling Fixture UPC: 841224045206 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2283RI Flush Mounts-Bowl Style - 431693 - Capital Lighting, Inc.
Columbus, OH, USA
2283RI Flush Mounts-Bowl Style
431693
2283RI Flush Mounts-Bowl Style 431693
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rustic Iron Product Name: Two Light Ceiling Fixture UPC: 841224045206 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rustic Iron
Product Name: Two Light Ceiling Fixture
UPC: 841224045206
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431693
Product Name 2283RI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details