Capital Lighting, Inc. 2745MBZ Flush Mounts-Bowl Style 431692

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Ceiling Fixture UPC: 841224029701 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Ceiling Fixture UPC: 841224029701 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2745MBZ Flush Mounts-Bowl Style - 431692 - Capital Lighting, Inc.
Columbus, OH, USA
2745MBZ Flush Mounts-Bowl Style
431692
2745MBZ Flush Mounts-Bowl Style 431692
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Ceiling Fixture UPC: 841224029701 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Three Light Ceiling Fixture
UPC: 841224029701
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431692
Product Name 2745MBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details