Capital Lighting, Inc. 2263DS Flush Mounts-Bowl Style 431690

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Spice Product Name: Two Light Ceiling Fixture UPC: 841224045190 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Spice Product Name: Two Light Ceiling Fixture UPC: 841224045190 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2263DS Flush Mounts-Bowl Style - 431690 - Capital Lighting, Inc.
Columbus, OH, USA
2263DS Flush Mounts-Bowl Style
431690
2263DS Flush Mounts-Bowl Style 431690
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Spice Product Name: Two Light Ceiling Fixture UPC: 841224045190 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Spice
Product Name: Two Light Ceiling Fixture
UPC: 841224045190
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431690
Product Name 2263DS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details