Capital Lighting, Inc. 2745CS Flush Mounts-Bowl Style 431679

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Creek Stone Product Name: Three Light Ceiling Fixture UPC: 841224046289 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Creek Stone Product Name: Three Light Ceiling Fixture UPC: 841224046289 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2745CS Flush Mounts-Bowl Style - 431679 - Capital Lighting, Inc.
Columbus, OH, USA
2745CS Flush Mounts-Bowl Style
431679
2745CS Flush Mounts-Bowl Style 431679
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Creek Stone Product Name: Three Light Ceiling Fixture UPC: 841224046289 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Creek Stone
Product Name: Three Light Ceiling Fixture
UPC: 841224046289
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431679
Product Name 2745CS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details