Capital Lighting, Inc. 2822 Flush Mounts-Bowl Style 431678

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mediterranean Bronze Product Name: Two Light Ceiling Fixture With Mbz, Mn & Mw Clips UPC: 841224003497 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mediterranean Bronze Product Name: Two Light Ceiling Fixture With Mbz, Mn & Mw Clips UPC: 841224003497 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2822 Flush Mounts-Bowl Style - 431678 - Capital Lighting, Inc.
Columbus, OH, USA
2822 Flush Mounts-Bowl Style
431678
2822 Flush Mounts-Bowl Style 431678
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mediterranean Bronze Product Name: Two Light Ceiling Fixture With Mbz, Mn & Mw Clips UPC: 841224003497 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Mediterranean Bronze
Product Name: Two Light Ceiling Fixture With Mbz, Mn & Mw Clips
UPC: 841224003497
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431678
Product Name 2822 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details