Capital Lighting, Inc. 5418WH Flush Mounts-Bowl Style 431671

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fixture UPC: 841224007525 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fixture UPC: 841224007525 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5418WH Flush Mounts-Bowl Style - 431671 - Capital Lighting, Inc.
Columbus, OH, USA
5418WH Flush Mounts-Bowl Style
431671
5418WH Flush Mounts-Bowl Style 431671
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fixture UPC: 841224007525 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Ceiling Fixture
UPC: 841224007525
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431671
Product Name 5418WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details