Capital Lighting, Inc. 5678MN Flush Mounts-Bowl Style 431670

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture UPC: 841224007662 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture UPC: 841224007662 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5678MN Flush Mounts-Bowl Style - 431670 - Capital Lighting, Inc.
Columbus, OH, USA
5678MN Flush Mounts-Bowl Style
431670
5678MN Flush Mounts-Bowl Style 431670
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture UPC: 841224007662 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Ceiling Fixture
UPC: 841224007662
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431670
Product Name 5678MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details