Capital Lighting, Inc. 1332CS-287 Bathroom Fixtures-Two Lights 431668

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Vanity Fixture UPC: 841224045633 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Vanity Fixture UPC: 841224045633 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1332CS-287 Bathroom Fixtures-Two Lights - 431668 - Capital Lighting, Inc.
Columbus, OH, USA
1332CS-287 Bathroom Fixtures-Two Lights
431668
1332CS-287 Bathroom Fixtures-Two Lights 431668
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Vanity Fixture UPC: 841224045633 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Creek Stone
Product Name: Two Light Vanity Fixture
UPC: 841224045633
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431668
Product Name 1332CS-287 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details