Capital Lighting, Inc. 1882BB-252 Bathroom Fixtures-Two Lights 431666

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224044865 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224044865 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1882BB-252 Bathroom Fixtures-Two Lights - 431666 - Capital Lighting, Inc.
Columbus, OH, USA
1882BB-252 Bathroom Fixtures-Two Lights
431666
1882BB-252 Bathroom Fixtures-Two Lights 431666
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224044865 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224044865
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431666
Product Name 1882BB-252 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details