Capital Lighting, Inc. 1334CS-287 Bathroom Fixtures-Four Lights 431665

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Creek Stone Product Name: Four Light Vanity Fixture UPC: 841224045671 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Creek Stone Product Name: Four Light Vanity Fixture UPC: 841224045671 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1334CS-287 Bathroom Fixtures-Four Lights - 431665 - Capital Lighting, Inc.
Columbus, OH, USA
1334CS-287 Bathroom Fixtures-Four Lights
431665
1334CS-287 Bathroom Fixtures-Four Lights 431665
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Creek Stone Product Name: Four Light Vanity Fixture UPC: 841224045671 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Creek Stone
Product Name: Four Light Vanity Fixture
UPC: 841224045671
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431665
Product Name 1334CS-287 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details