Capital Lighting, Inc. 1884BB-252 Bathroom Fixtures-Four Lights 431664

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224044889 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224044889 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1884BB-252 Bathroom Fixtures-Four Lights - 431664 - Capital Lighting, Inc.
Columbus, OH, USA
1884BB-252 Bathroom Fixtures-Four Lights
431664
1884BB-252 Bathroom Fixtures-Four Lights 431664
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224044889 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224044889
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431664
Product Name 1884BB-252 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details