Capital Lighting, Inc. 1904RI-125 Bathroom Fixtures-Four Lights 431661

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Iron Product Name: Four Light Vanity Fixture UPC: 841224045008 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Iron Product Name: Four Light Vanity Fixture UPC: 841224045008 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1904RI-125 Bathroom Fixtures-Four Lights - 431661 - Capital Lighting, Inc.
Columbus, OH, USA
1904RI-125 Bathroom Fixtures-Four Lights
431661
1904RI-125 Bathroom Fixtures-Four Lights 431661
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Iron Product Name: Four Light Vanity Fixture UPC: 841224045008 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Iron
Product Name: Four Light Vanity Fixture
UPC: 841224045008
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431661
Product Name 1904RI-125 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.73m(L)
View Details