Capital Lighting, Inc. 1874CB-294 Bathroom Fixtures-Four Lights 431645

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224044827 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224044827 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1874CB-294 Bathroom Fixtures-Four Lights - 431645 - Capital Lighting, Inc.
Columbus, OH, USA
1874CB-294 Bathroom Fixtures-Four Lights
431645
1874CB-294 Bathroom Fixtures-Four Lights 431645
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224044827 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chesterfield Brown
Product Name: Four Light Vanity Fixture
UPC: 841224044827
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431645
Product Name 1874CB-294 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details