Capital Lighting, Inc. 1523CS-287 Bathroom Fixtures-Three Lights 431644

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Vanity Fixture UPC: 841224045855 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Vanity Fixture UPC: 841224045855 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1523CS-287 Bathroom Fixtures-Three Lights - 431644 - Capital Lighting, Inc.
Columbus, OH, USA
1523CS-287 Bathroom Fixtures-Three Lights
431644
1523CS-287 Bathroom Fixtures-Three Lights 431644
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Vanity Fixture UPC: 841224045855 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Creek Stone
Product Name: Three Light Vanity Fixture
UPC: 841224045855
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431644
Product Name 1523CS-287 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details