Capital Lighting, Inc. 1894BB-234 Bathroom Fixtures-Four Lights 431636

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Wall Lantern UPC: 841224044933 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Wall Lantern UPC: 841224044933 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1894BB-234 Bathroom Fixtures-Four Lights - 431636 - Capital Lighting, Inc.
Columbus, OH, USA
1894BB-234 Bathroom Fixtures-Four Lights
431636
1894BB-234 Bathroom Fixtures-Four Lights 431636
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Wall Lantern UPC: 841224044933 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Wall Lantern
UPC: 841224044933
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431636
Product Name 1894BB-234 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details