Capital Lighting, Inc. 9875BB Exterior -Hanging 431616

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Hanging Lantern UPC: 841224045305 Category: Hanging Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Hanging Lantern UPC: 841224045305 Category: Hanging Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9875BB Exterior -Hanging - 431616 - Capital Lighting, Inc.
Columbus, OH, USA
9875BB Exterior -Hanging
431616
9875BB Exterior -Hanging 431616
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Hanging Lantern UPC: 841224045305 Category: Hanging Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Hanging Lantern
UPC: 841224045305
Category: Hanging Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431616
Product Name 9875BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details