Capital Lighting, Inc. 9873BB Exterior -Wall Mount 431611

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 10.5 Bulb Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Wall Lantern UPC: 841224046258 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 10.5 Bulb Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Wall Lantern UPC: 841224046258 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9873BB Exterior -Wall Mount - 431611 - Capital Lighting, Inc.
Columbus, OH, USA
9873BB Exterior -Wall Mount
431611
9873BB Exterior -Wall Mount 431611
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 10.5 Bulb Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Wall Lantern UPC: 841224046258 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Extension: 10.5
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Wall Lantern
UPC: 841224046258
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431611
Product Name 9873BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details