Capital Lighting, Inc. PL801678L Mid. Chandeliers-Glass Up 431599

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL801678L Mid. Chandeliers-Glass Up - 431599 - Capital Lighting, Inc.
Columbus, OH, USA
PL801678L Mid. Chandeliers-Glass Up
431599
PL801678L Mid. Chandeliers-Glass Up 431599
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.00
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431599
Product Name PL801678L Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details