Capital Lighting, Inc. PL861463L Semi-Flush Mts.-Bowl Style 431578

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Painted Bronze Product Name: Two Light Pendant Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Painted Bronze Product Name: Two Light Pendant Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL861463L Semi-Flush Mts.-Bowl Style - 431578 - Capital Lighting, Inc.
Columbus, OH, USA
PL861463L Semi-Flush Mts.-Bowl Style
431578
PL861463L Semi-Flush Mts.-Bowl Style 431578
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Painted Bronze Product Name: Two Light Pendant Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 12.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Painted Bronze
Product Name: Two Light Pendant
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431578
Product Name PL861463L Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details