Capital Lighting, Inc. PL860323L Semi-Flush Mts.-Bowl Style 431572

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Colonial Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Colonial Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
PL860323L Semi-Flush Mts.-Bowl Style - 431572 - Capital Lighting, Inc.
Columbus, OH, USA
PL860323L Semi-Flush Mts.-Bowl Style
431572
PL860323L Semi-Flush Mts.-Bowl Style 431572
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Colonial Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Colonial Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431572
Product Name PL860323L Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details