Capital Lighting, Inc. SL710323 Bathroom Fixtures-Three Lights 431560

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 9.06 Product Name: Three Light Bath Fixture UPC: 020389188281 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 9.06 Product Name: Three Light Bath Fixture UPC: 020389188281 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710323 Bathroom Fixtures-Three Lights - 431560 - Capital Lighting, Inc.
Columbus, OH, USA
SL710323 Bathroom Fixtures-Three Lights
431560
SL710323 Bathroom Fixtures-Three Lights 431560
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 9.06 Product Name: Three Light Bath Fixture UPC: 020389188281 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Bronze
Weight: 9.06
Product Name: Three Light Bath Fixture
UPC: 020389188281
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431560
Product Name SL710323 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details