Capital Lighting, Inc. SL812978 Mid. Chandeliers-Glass Up 431559

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 40.57 Product Name: Nine Light Chandelier UPC: 020389188823 Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 40.57 Product Name: Nine Light Chandelier UPC: 020389188823 Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL812978 Mid. Chandeliers-Glass Up - 431559 - Capital Lighting, Inc.
Columbus, OH, USA
SL812978 Mid. Chandeliers-Glass Up
431559
SL812978 Mid. Chandeliers-Glass Up 431559
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 40.57 Product Name: Nine Light Chandelier UPC: 020389188823 Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 40.57
Product Name: Nine Light Chandelier
UPC: 020389188823
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431559
Product Name SL812978 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details