Capital Lighting, Inc. SL813578 Mid. Chandeliers-Glass Down 431556

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21.51 Product Name: Five Light Chandelier UPC: 020389188724 Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21.51 Product Name: Five Light Chandelier UPC: 020389188724 Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL813578 Mid. Chandeliers-Glass Down - 431556 - Capital Lighting, Inc.
Columbus, OH, USA
SL813578 Mid. Chandeliers-Glass Down
431556
SL813578 Mid. Chandeliers-Glass Down 431556
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21.51 Product Name: Five Light Chandelier UPC: 020389188724 Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 21.51
Product Name: Five Light Chandelier
UPC: 020389188724
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431556
Product Name SL813578 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details