Capital Lighting, Inc. PL861478L Semi-Flush Mts.-Bowl Style 431549

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL861478L Semi-Flush Mts.-Bowl Style - 431549 - Capital Lighting, Inc.
Columbus, OH, USA
PL861478L Semi-Flush Mts.-Bowl Style
431549
PL861478L Semi-Flush Mts.-Bowl Style 431549
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 12.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Pendant
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431549
Product Name PL861478L Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details