Capital Lighting, Inc. PL882063L Mid. Chandeliers-Glass Down 431543

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Weight: 16.4 Product Name: Three Light Chandelier UPC: 020389190642 Category: Chandelier Glass: warmly aged hand
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Weight: 16.4 Product Name: Three Light Chandelier UPC: 020389190642 Category: Chandelier Glass: warmly aged hand

Suppliers

Company
Product
Description
Supplier Links
PL882063L Mid. Chandeliers-Glass Down - 431543 - Capital Lighting, Inc.
Columbus, OH, USA
PL882063L Mid. Chandeliers-Glass Down
431543
PL882063L Mid. Chandeliers-Glass Down 431543
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Weight: 16.4 Product Name: Three Light Chandelier UPC: 020389190642 Category: Chandelier Glass: warmly aged hand

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Painted Bronze
Weight: 16.4
Product Name: Three Light Chandelier
UPC: 020389190642
Category: Chandelier
Glass: warmly aged hand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431543
Product Name PL882063L Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details