Capital Lighting, Inc. SL812923 Mid. Chandeliers-Glass Up 431528

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Colonial Bronze Weight: 40.57 Product Name: Nine Light Chandelier UPC: 020389188816 Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Colonial Bronze Weight: 40.57 Product Name: Nine Light Chandelier UPC: 020389188816 Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL812923 Mid. Chandeliers-Glass Up - 431528 - Capital Lighting, Inc.
Columbus, OH, USA
SL812923 Mid. Chandeliers-Glass Up
431528
SL812923 Mid. Chandeliers-Glass Up 431528
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Colonial Bronze Weight: 40.57 Product Name: Nine Light Chandelier UPC: 020389188816 Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Colonial Bronze
Weight: 40.57
Product Name: Nine Light Chandelier
UPC: 020389188816
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431528
Product Name SL812923 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details