Capital Lighting, Inc. SL810378 Mid. Chandeliers-Glass Down 431521

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.45 Product Name: Three Light Chandelier UPC: 020389188748 Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.45 Product Name: Three Light Chandelier UPC: 020389188748 Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL810378 Mid. Chandeliers-Glass Down - 431521 - Capital Lighting, Inc.
Columbus, OH, USA
SL810378 Mid. Chandeliers-Glass Down
431521
SL810378 Mid. Chandeliers-Glass Down 431521
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.45 Product Name: Three Light Chandelier UPC: 020389188748 Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 14.45
Product Name: Three Light Chandelier
UPC: 020389188748
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431521
Product Name SL810378 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details