Capital Lighting, Inc. 9343DS Foyer/Hall Lanterns-Glass w/Frame 431489

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Spice Product Name: Six Light Foyer Fixture UPC: 841224045510 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Spice Product Name: Six Light Foyer Fixture UPC: 841224045510 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9343DS Foyer/Hall Lanterns-Glass w/Frame - 431489 - Capital Lighting, Inc.
Columbus, OH, USA
9343DS Foyer/Hall Lanterns-Glass w/Frame
431489
9343DS Foyer/Hall Lanterns-Glass w/Frame 431489
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Spice Product Name: Six Light Foyer Fixture UPC: 841224045510 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Spice
Product Name: Six Light Foyer Fixture
UPC: 841224045510
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431489
Product Name 9343DS Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details