Capital Lighting, Inc. 9341DS Foyer/Hall Lanterns-Glass w/Frame 431487

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Spice Product Name: Three Light Foyer Lighting UPC: 841224045534 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Spice Product Name: Three Light Foyer Lighting UPC: 841224045534 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9341DS Foyer/Hall Lanterns-Glass w/Frame - 431487 - Capital Lighting, Inc.
Columbus, OH, USA
9341DS Foyer/Hall Lanterns-Glass w/Frame
431487
9341DS Foyer/Hall Lanterns-Glass w/Frame 431487
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Spice Product Name: Three Light Foyer Lighting UPC: 841224045534 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Spice
Product Name: Three Light Foyer Lighting
UPC: 841224045534
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431487
Product Name 9341DS Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details