Capital Lighting, Inc. 3569BB-252 Mid. Chandeliers-Glass Up 431476

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224044421 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224044421 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3569BB-252 Mid. Chandeliers-Glass Up - 431476 - Capital Lighting, Inc.
Columbus, OH, USA
3569BB-252 Mid. Chandeliers-Glass Up
431476
3569BB-252 Mid. Chandeliers-Glass Up 431476
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224044421 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 841224044421
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431476
Product Name 3569BB-252 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details