Capital Lighting, Inc. 3563BB Semi-Flush Mts.-Bowl Style 431473

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Semi-Flush Fixture UPC: 841224045398 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Semi-Flush Fixture UPC: 841224045398 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3563BB Semi-Flush Mts.-Bowl Style - 431473 - Capital Lighting, Inc.
Columbus, OH, USA
3563BB Semi-Flush Mts.-Bowl Style
431473
3563BB Semi-Flush Mts.-Bowl Style 431473
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Semi-Flush Fixture UPC: 841224045398 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Semi-Flush Fixture
UPC: 841224045398
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431473
Product Name 3563BB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details