PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224044698
Category: Sconce
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431470 |
| Product Name | 1886BB-252 Sconces-Single Glass |
| Application | Residential |