Capital Lighting, Inc. 3648GU-294 Large Chandeliers-Glass Shade 431469

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 66.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Gilded Umber Product Name: 16 Light Chandelier UPC: 841224046340 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 66.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Gilded Umber Product Name: 16 Light Chandelier UPC: 841224046340 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3648GU-294 Large Chandeliers-Glass Shade - 431469 - Capital Lighting, Inc.
Columbus, OH, USA
3648GU-294 Large Chandeliers-Glass Shade
431469
3648GU-294 Large Chandeliers-Glass Shade 431469
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 66.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Gilded Umber Product Name: 16 Light Chandelier UPC: 841224046340 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 56.50
Height: 66.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Gilded Umber
Product Name: 16 Light Chandelier
UPC: 841224046340
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431469
Product Name 3648GU-294 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details