Capital Lighting, Inc. 3418CS Semi-Flush Mts.-Bowl Style 431466

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224045695 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224045695 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3418CS Semi-Flush Mts.-Bowl Style - 431466 - Capital Lighting, Inc.
Columbus, OH, USA
3418CS Semi-Flush Mts.-Bowl Style
431466
3418CS Semi-Flush Mts.-Bowl Style 431466
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224045695 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Creek Stone
Product Name: Two Light Semi-Flush Fixture
UPC: 841224045695
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431466
Product Name 3418CS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details