Capital Lighting, Inc. 3413CS-259 Mid. Chandeliers-Glass Down 431465

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Chandelier UPC: 841224045756 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Chandelier UPC: 841224045756 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3413CS-259 Mid. Chandeliers-Glass Down - 431465 - Capital Lighting, Inc.
Columbus, OH, USA
3413CS-259 Mid. Chandeliers-Glass Down
431465
3413CS-259 Mid. Chandeliers-Glass Down 431465
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Chandelier UPC: 841224045756 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Creek Stone
Product Name: Three Light Chandelier
UPC: 841224045756
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431465
Product Name 3413CS-259 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details