Capital Lighting, Inc. 1333CS-287 Bathroom Fixtures-Three Lights 431460

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Vanity Fixture UPC: 841224045657 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Vanity Fixture UPC: 841224045657 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1333CS-287 Bathroom Fixtures-Three Lights - 431460 - Capital Lighting, Inc.
Columbus, OH, USA
1333CS-287 Bathroom Fixtures-Three Lights
431460
1333CS-287 Bathroom Fixtures-Three Lights 431460
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Vanity Fixture UPC: 841224045657 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Creek Stone
Product Name: Three Light Vanity Fixture
UPC: 841224045657
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431460
Product Name 1333CS-287 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details